Pasternack RF Amplifiers PE15A3263

Description
15 dBm P1dB, 500 MHz to 18 GHz,
Request a Quote Datasheet
Description
15 dBm P1dB, 500 MHz to 18 GHz,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A3263-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A3263-ND
RF Amplifiers 6099-PE15A3263-ND
15 dBm P1dB, 500 MHz to 18 GHz,

15 dBm P1dB, 500 MHz to 18 GHz,

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PE15A3263 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
PE15A3263
RF and Wireless - RF Amplifiers PE15A3263
15 dBm P1dB, 500 MHz to 18 GHz

15 dBm P1dB, 500 MHz to 18 GHz

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 6099-PE15A3263-ND PE15A3263
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 500 to 18000 MHz
Minimum Gain 33 dB ? to 15 dB
Maximum Gain 33 dB 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
RF Amplifiers - MHW1815 - 884620-MHW1815 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
SMT MMIC, Medium Power, pHEMT Amplifier, 5000 MHz to 20 GHz, 50Ω, 3x3 mm QFN Style Package - AVA-24A+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Frequency Range 5000 to 20000 MHz
Minimum Gain 8.5 dB
View Details
4 suppliers
4 - 40 GHz Wideband Gain Block - AMM-9862PSM - Marki Microwave LLC
Specs
Frequency Range 4000 to 40000 MHz
Package Type Surface Mount; surface-mount
View Details