Pasternack RF Amplifiers PE15A3018

Description
600 mW P1dB, 6 GHz to 18 GHz, Me
Request a Quote Datasheet
Description
600 mW P1dB, 6 GHz to 18 GHz, Me
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A3018-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A3018-ND
RF Amplifiers 6099-PE15A3018-ND
600 mW P1dB, 6 GHz to 18 GHz, Me

600 mW P1dB, 6 GHz to 18 GHz, Me

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PE15A3018 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
PE15A3018
RF and Wireless - RF Amplifiers PE15A3018
600 mW P1dB, 6 GHz to 18 GHz, Me

600 mW P1dB, 6 GHz to 18 GHz, Me

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 6099-PE15A3018-ND PE15A3018
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 6000 to 18000 MHz 6000 to 18000 MHz
Minimum Gain 30 dB ? to 30 dB
Maximum Gain 30 dB 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
View Details
Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
SMT MMIC, Power Amplifier, 300 MHz to 7500 MHz, 50Ω, 3x3 mm QFN Style Package - PMA3-73-1W+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Applications Military / Defense
Frequency Range 300 to 7500 MHz
View Details
2 suppliers
Specs
Applications RF Microwave
Frequency Range 0.0 to 12000 MHz
Minimum Gain 11 to 13 dB
View Details