Pasternack RF Amplifiers PE15A1077

Description
RF Amplifier IC VSAT 27GHz ~ 40GHz Module
Request a Quote Datasheet
Description
RF Amplifier IC VSAT 27GHz ~ 40GHz Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A1077-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A1077-ND
RF Amplifiers 6099-PE15A1077-ND
RF Amplifier IC VSAT 27GHz ~ 40GHz Module

RF Amplifier IC VSAT 27GHz ~ 40GHz Module

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 6099-PE15A1077-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 27000 to 40000 MHz
Minimum Gain 35 dB
Maximum Gain 35 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
AMM-6702UC5, 20-55 GHz GaAs LO Driver Amplifier - AMM-6702UC5 - Marki Microwave LLC
Specs
Frequency Range 20000 to 55000 MHz
Package Type Connectorized; connectorized
View Details
RF Amplifiers - ACA1206RS7P2 - 1135127-ACA1206RS7P2 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 40 to 1000 MHz
Minimum Gain 14.7 dB
View Details
3 suppliers
Specs
Applications RF Microwave
Package Type Surface Mount; TO-272 WB-16
View Details