Pasternack RF Amplifiers PE15A1066

Description
RF Amplifier IC General Purpose 100MHz ~ 2GHz Module
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 100MHz ~ 2GHz Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A1066-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A1066-ND
RF Amplifiers 6099-PE15A1066-ND
RF Amplifier IC General Purpose 100MHz ~ 2GHz Module

RF Amplifier IC General Purpose 100MHz ~ 2GHz Module

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PE15A1066 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
PE15A1066
RF and Wireless - RF Amplifiers PE15A1066
IC RF AMP GPS 100MHZ-2GHZ MODULE

IC RF AMP GPS 100MHZ-2GHZ MODULE

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 6099-PE15A1066-ND PE15A1066
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 100 to 2000 MHz 100 to 2000 MHz
Minimum Gain 61.5 dB ? to 61.5 dB
Maximum Gain 61.5 dB 61.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 6977262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain and phase detector
RoHS Compliant RoHS
Gain Flatness 30 dB
View Details
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-1000-18000-70 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 1000 to 18000 MHz
Output VSWR 2.5 :1
View Details
2.4 GHz Front-end Module - SKY65534-11 - Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 2500 MHz
Package Type Surface Mount; Plugin; QFN, 16-pin
View Details