Pasternack RF Amplifiers PE15A1064

Description
RF Amplifier IC General Purpose 20MHz ~ 1GHz Module
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 20MHz ~ 1GHz Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A1064-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A1064-ND
RF Amplifiers 6099-PE15A1064-ND
RF Amplifier IC General Purpose 20MHz ~ 1GHz Module

RF Amplifier IC General Purpose 20MHz ~ 1GHz Module

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PE15A1064 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
PE15A1064
RF and Wireless - RF Amplifiers PE15A1064
IC RF AMP GPS 20MHZ-1GHZ MODULE

IC RF AMP GPS 20MHZ-1GHZ MODULE

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 6099-PE15A1064-ND PE15A1064
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 20 to 1000 MHz 20 to 1000 MHz
Minimum Gain 30.5 dB ? to 30.5 dB
Maximum Gain 30.5 dB 30.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPL1815SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1800 MHz
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-6000-18000-70 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 6000 to 18000 MHz
Output VSWR 2.2 :1
View Details
RF Amplifiers - MHW1815 - 884620-MHW1815 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details