Pasternack RF Amplifiers PE15A1053

Description
RF Amplifier IC General Purpose 50MHz ~ 1.2GHz Module
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 50MHz ~ 1.2GHz Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A1053-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A1053-ND
RF Amplifiers 6099-PE15A1053-ND
RF Amplifier IC General Purpose 50MHz ~ 1.2GHz Module

RF Amplifier IC General Purpose 50MHz ~ 1.2GHz Module

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PE15A1053 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
PE15A1053
RF and Wireless - RF Amplifiers PE15A1053
IC RF AMP GPS 50MHZ-1.2GHZ MOD

IC RF AMP GPS 50MHZ-1.2GHZ MOD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 6099-PE15A1053-ND PE15A1053
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 50 to 1200 MHz 50 to 1200 MHz
Minimum Gain 47 dB ? to 47 dB
Maximum Gain 47 dB 47 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 2412867P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Connectorized SMA, Medium Power, Linear Amplifier, 10 MHz to 4200 MHz, 50Ω - ZHL-1042J+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 65 C (-4 to 149 F)
Package Type Connectorized
View Details
RF Amplifiers - MW7IC2220GNR1 - 886562-MW7IC2220GNR1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TO-270 WBL-16 GULL
View Details
Specs
Applications RF Microwave
Frequency Range 1800 to 2200 MHz
Minimum Gain 28.5 dB
View Details