Pasternack RF Amplifiers PE15A1050

Description
RF Amplifier IC General Purpose 50MHz ~ 1GHz Module
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 50MHz ~ 1GHz Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A1050-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A1050-ND
RF Amplifiers 6099-PE15A1050-ND
RF Amplifier IC General Purpose 50MHz ~ 1GHz Module

RF Amplifier IC General Purpose 50MHz ~ 1GHz Module

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PE15A1050 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
PE15A1050
RF and Wireless - RF Amplifiers PE15A1050
IC RF AMP GPS 50MHZ-1GHZ MODULE

IC RF AMP GPS 50MHZ-1GHZ MODULE

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 6099-PE15A1050-ND PE15A1050
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 50 to 1000 MHz 50 to 1000 MHz
Minimum Gain 18 dB ? to 18 dB
Maximum Gain 18 dB 18 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-D10040300GTH-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 40 to 1000 MHz
View Details
RF Amplifiers - BGA925L6E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications GPS/GNSS
Frequency Range 1550 to 1615 MHz
View Details
3 suppliers
Broadband Preamplifiers - Model PAM-0126 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 1000 to 26500 MHz
View Details
Specs
Applications RF Microwave
View Details