Pasternack RF Amplifiers PE15A1046

Description
RF Amplifier IC General Purpose 10kHz ~ 500MHz Module
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 10kHz ~ 500MHz Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A1046-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A1046-ND
RF Amplifiers 6099-PE15A1046-ND
RF Amplifier IC General Purpose 10kHz ~ 500MHz Module

RF Amplifier IC General Purpose 10kHz ~ 500MHz Module

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PE15A1046 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
PE15A1046
RF and Wireless - RF Amplifiers PE15A1046
IC RF AMP GPS 10KHZ-500MHZ MOD

IC RF AMP GPS 10KHZ-500MHZ MOD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 6099-PE15A1046-ND PE15A1046
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0100 to 500 MHz 0.0100 to 500 MHz
Minimum Gain 45 dB ? to 45 dB
Maximum Gain 45 dB 45 dB
Unlock Full Specs
to access all available technical data

Similar Products

50 - 1000 MHz Dual HBT Push-Pull CATV Amplifier - AG606-G - Qorvo
Specs
RoHS Compliant RoHS
Frequency Range ? to 1000 MHz
Minimum Gain 13.5 dB
View Details
2 suppliers
Low Noise Amplifiers - NLA-800-18000-25-35 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 800 to 18000 MHz
Minimum Gain 25 dB
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 20-QFN (3x4)
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details