Pasternack RF Amplifiers PE15A1044

Description
RF Amplifier IC General Purpose 10MHz ~ 550MHz Module
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 10MHz ~ 550MHz Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A1044-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A1044-ND
RF Amplifiers 6099-PE15A1044-ND
RF Amplifier IC General Purpose 10MHz ~ 550MHz Module

RF Amplifier IC General Purpose 10MHz ~ 550MHz Module

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PE15A1044 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
PE15A1044
RF and Wireless - RF Amplifiers PE15A1044
IC RF AMP GPS 10MHZ-550MHZ MOD

IC RF AMP GPS 10MHZ-550MHZ MOD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 6099-PE15A1044-ND PE15A1044
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 10 to 550 MHz 10 to 550 MHz
Minimum Gain 29.7 dB ? to 29.7 dB
Maximum Gain 29.7 dB 29.7 dB
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
RF/IF and RFID - RF Amplifiers - 1124866-BGB707L7ESDE6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 2300 to 2700 MHz
Minimum Gain 27 dB
View Details
5 suppliers
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
2.4 GHz High Power Wireless LAN Power Amplifier - SE2605L - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 2400 to 2500 MHz
Minimum Gain 33 dB
View Details