Pasternack RF Amplifiers PE15A1031

Description
1.75 dB NF, 17 dBm P1dB, 1 GHz t
Request a Quote Datasheet
Description
1.75 dB NF, 17 dBm P1dB, 1 GHz t
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A1031-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A1031-ND
RF Amplifiers 6099-PE15A1031-ND
1.75 dB NF, 17 dBm P1dB, 1 GHz t

1.75 dB NF, 17 dBm P1dB, 1 GHz t

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PE15A1031 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
PE15A1031
RF and Wireless - RF Amplifiers PE15A1031
1.75 dB NF, 17 dBm P1dB, 1 GHz t

1.75 dB NF, 17 dBm P1dB, 1 GHz t

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 6099-PE15A1031-ND PE15A1031
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar, VSAT
Frequency Range 1000 to 12000 MHz 1000 to 12000 MHz
Minimum Gain 14 dB ? to 14 dB
Maximum Gain 14 dB 14 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA2598TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 6000 to 12000 MHz
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-12000-18000-39 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 12000 to 18000 MHz
Output VSWR 2.2 :1
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 20-QFN (3x4)
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details