Pasternack RF Amplifiers PE15A1028

Description
40 dB Gain, 0.7 dB NF, 12 dBm P1
Request a Quote Datasheet
Description
40 dB Gain, 0.7 dB NF, 12 dBm P1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A1028-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A1028-ND
RF Amplifiers 6099-PE15A1028-ND
40 dB Gain, 0.7 dB NF, 12 dBm P1

40 dB Gain, 0.7 dB NF, 12 dBm P1

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 6099-PE15A1028-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 1200 to 1600 MHz
Minimum Gain 42 dB
Maximum Gain 42 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Frequency Range 400 to 2700 MHz
Minimum Gain 12 dB
View Details
RF Amplifiers - TDA6192V-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 30 to 65 MHz
View Details
3 suppliers
Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 24-LFCSP-VQ (4x4)
View Details