Pasternack RF Amplifiers PE15A1027

Description
2.2 dB NF, 13 dBm Psat, 8 GHz to
Request a Quote Datasheet
Description
2.2 dB NF, 13 dBm Psat, 8 GHz to
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A1027-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A1027-ND
RF Amplifiers 6099-PE15A1027-ND
2.2 dB NF, 13 dBm Psat, 8 GHz to

2.2 dB NF, 13 dBm Psat, 8 GHz to

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PE15A1027 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
PE15A1027
RF and Wireless - RF Amplifiers PE15A1027
2.2 dB NF, 13 dBm Psat, 8 GHz to

2.2 dB NF, 13 dBm Psat, 8 GHz to

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 6099-PE15A1027-ND PE15A1027
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 8000 to 12000 MHz 8000 to 12000 MHz
Minimum Gain 18 dB ? to 18 dB
Maximum Gain 18 dB 18 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
RF Amplifiers - BGA824N6E6327XTSA1 - 864210-BGA824N6E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TSNP-6-2
View Details
Connectorized SMA-N, High Power Amplifier, 700 MHz to 2700 MHz, 50Ω - ZHL-100W-272+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Frequency Range 700 to 2700 MHz
Minimum Gain 45 dB
View Details
11 GHz – 38 GHz GaAs Driver Amplifier - AMM-7199ACH - Marki Microwave LLC
Specs
Frequency Range 11000 to 38000 MHz
Package Type bare-die
View Details