Pasternack RF Amplifiers PE15A1007

Description
29 dBm IP3, 2.5 dB NF, 16 dBm P1
Request a Quote Datasheet
Description
29 dBm IP3, 2.5 dB NF, 16 dBm P1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A1007-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A1007-ND
RF Amplifiers 6099-PE15A1007-ND
29 dBm IP3, 2.5 dB NF, 16 dBm P1

29 dBm IP3, 2.5 dB NF, 16 dBm P1

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 6099-PE15A1007-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 0.0090 to 3000 MHz
Minimum Gain 36 dB
Maximum Gain 36 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Frequency Range 50 to 4000 MHz
Minimum Gain 17.5 dB
View Details
Specs
Applications RF Microwave
View Details
CATV Infrastructure Amplifier 1.2 GHz CCAP/Edge QAM/CMTS Driver - ACA1240 - Skyworks Solutions, Inc.
Specs
Minimum Gain 35 dB
Maximum Gain 35 dB
Noise Figure 4.5 dB
View Details
4 suppliers
Broadband Preamplifiers - Model PAM-0126 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 1000 to 26500 MHz
View Details