Bulgin Limited
LED Indication
NL589C2R
Description
INDICATOR 125V RED
Request a Quote
Email Supplier
Description
INDICATOR 125V RED
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Pilot Lights and Indicator Lights |
|
Product Number
|
NL589C2R |
|
Product Name
|
LED Indication |
|
Lamp Type
|
LED Lamps
|
Unlock Full Specs
to access all available technical data
Similar Products
LED Color
Red; Red
Width
10 mm (0.3937 inch)
Rated Average Light
50000 hours
View Details
Lamp Type
LED Lamps
Rated Voltage
12 to 230 volts
View Details