Bulgin Limited
LED Indication
NL2950CWL3R
Description
NEON LIGHT 250V RED
Request a Quote
Email Supplier
Description
NEON LIGHT 250V RED
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Pilot Lights and Indicator Lights |
|
Product Number
|
NL2950CWL3R |
|
Product Name
|
LED Indication |
|
Lamp Type
|
LED Lamps
|
Unlock Full Specs
to access all available technical data
Similar Products
LED Color
Red; Yellow; Red (x 1), Yellow (x 1)
View Details
2 suppliers
Lamp Type
Incandescent Lamps
LED Color
Clear
Width
5.84 mm (0.2299 inch)
View Details
Lamp Type
LED Lamps
Rated Voltage
100 to 277 volts
Rated Average Light
55000 hours
View Details