Bulgin Limited
LED Indication
NL2870WL2R
Description
NEON LIGHT 125V RED
Request a Quote
Email Supplier
Description
NEON LIGHT 125V RED
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Pilot Lights and Indicator Lights |
|
Product Number
|
NL2870WL2R |
|
Product Name
|
LED Indication |
|
Lamp Type
|
LED Lamps
|
Unlock Full Specs
to access all available technical data
Similar Products
Lamp Type
LED Lamps
Height
0.5000 mm (0.0197 inch)
View Details
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Lamp Type
LED Lamps
LED Color
White
Applications
General Industrial
View Details
Lamp Type
LED Lamps
Rated Voltage
100 to 277 volts
Rated Average Light
55000 hours
View Details