Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PUSHBUTTON SWITCHES
BULGIN LIMITED
MP0042/2 -- 16MM STAINLESS STEEL ROBU SWITCH
Bulgin Limited
16MM STAINLESS STEEL ROBU SWITCH
MP0042/2
Description
16MM STAINLESS STEEL ROBU SWITCH
Heilind Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
16MM STAINLESS STEEL ROBU SWITCH
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Heilind Electronics, Inc.
Wilmington, MA, United States
16MM STAINLESS STEEL ROBU SWITCH
MP0042/2
16MM STAINLESS STEEL ROBU SWITCH
MP0042/2
16MM STAINLESS STEEL ROBU SWITCH
16MM STAINLESS STEEL ROBU SWITCH
Buy Now
Technical Specifications
Heilind Electronics, Inc.
Product Category
Pushbutton Switches
Product Number
MP0042/2
Product Name
16MM STAINLESS STEEL ROBU SWITCH
Unlock Full Specs
to access all available technical data
Similar Products
Schmersal Inc.
H program - HDL - Illuminated pushbutton - HDL-BL-WS-938
Specs
Max. Mechanical Life
1.00E6 Number of electrical operations
Operating Temp
-13 to 176 F (-25 to 80 C)
View Details
Allen-Bradley / Rockwell Automation
Pushbutton
800A-L2AR24
View Details
BARTEC
ComEx flex Illuminated Button
comexflex ex i illuminated button 1
Specs
Features
Illuminated Switch; Pilot Light
Max Power Rating
0.0013 HP
Base Material
Thermoplastic / Plastic
View Details
TE Connectivity
Push Button Switches
1-2329388-2
Specs
Actuator Specifications
Extended
Switch Function
Momentary Contact
Switching Mechanism
Single Pole, Single Throw (SPST)
View Details