Bulgin Limited Switches - Pushbutton Switches MP0038

Description
Win Source Part Number: 1349512-MP0038 Category: Switches - Pushbutton Switches Type: Anti-Vandal Termination Style: Solder Lug Package: Tray Ingress Protection: IP66 - Dust Tight, Water Resistant Voltage Rating - AC: 250 V Voltage Rating - DC: 28 V Standard Package: 50 Panel Cutout Dimensions: Circular - 25.80mm Dia Circuit: DPST-NO/NC Switch Function: On-Mom, Off-Mom Actuator Type: Round, Button, Flush Electrical Life: 35,000 Cycles Mechanical Life: 1,000,000 Cycles Color - Actuator/Cap: Silver Actuator Marking: No Marking Mounting Type: Panel Mount, Front Temperature Range - Operating: -20°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 36 pct. MSL Level: Not Applicable Current Rating (Amps): 5A (AC) , 2A (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: Bulgin
Request a Quote Datasheet
Description
Win Source Part Number: 1349512-MP0038 Category: Switches - Pushbutton Switches Type: Anti-Vandal Termination Style: Solder Lug Package: Tray Ingress Protection: IP66 - Dust Tight, Water Resistant Voltage Rating - AC: 250 V Voltage Rating - DC: 28 V Standard Package: 50 Panel Cutout Dimensions: Circular - 25.80mm Dia Circuit: DPST-NO/NC Switch Function: On-Mom, Off-Mom Actuator Type: Round, Button, Flush Electrical Life: 35,000 Cycles Mechanical Life: 1,000,000 Cycles Color - Actuator/Cap: Silver Actuator Marking: No Marking Mounting Type: Panel Mount, Front Temperature Range - Operating: -20°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 36 pct. MSL Level: Not Applicable Current Rating (Amps): 5A (AC) , 2A (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: Bulgin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Pushbutton Switches - 1349512-MP0038 - Win Source Electronics
Laguna Hills, CA, United States
Switches - Pushbutton Switches
1349512-MP0038
Switches - Pushbutton Switches 1349512-MP0038
Win Source Part Number: 1349512-MP0038 Category: Switches - Pushbutton Switches Type: Anti-Vandal Termination Style: Solder Lug Package: Tray Ingress Protection: IP66 - Dust Tight, Water Resistant Voltage Rating - AC: 250 V Voltage Rating - DC: 28 V Standard Package: 50 Panel Cutout Dimensions: Circular - 25.80mm Dia Circuit: DPST-NO/NC Switch Function: On-Mom, Off-Mom Actuator Type: Round, Button, Flush Electrical Life: 35,000 Cycles Mechanical Life: 1,000,000 Cycles Color - Actuator/Cap: Silver Actuator Marking: No Marking Mounting Type: Panel Mount, Front Temperature Range - Operating: -20°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 36 pct. MSL Level: Not Applicable Current Rating (Amps): 5A (AC) , 2A (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: Bulgin

Win Source Part Number: 1349512-MP0038
Category: Switches - Pushbutton Switches
Type: Anti-Vandal
Termination Style: Solder Lug
Package: Tray
Ingress Protection: IP66 - Dust Tight, Water Resistant
Voltage Rating - AC: 250 V
Voltage Rating - DC: 28 V
Standard Package: 50
Panel Cutout Dimensions: Circular - 25.80mm Dia
Circuit: DPST-NO/NC
Switch Function: On-Mom, Off-Mom
Actuator Type: Round, Button, Flush
Electrical Life: 35,000 Cycles
Mechanical Life: 1,000,000 Cycles
Color - Actuator/Cap: Silver
Actuator Marking: No Marking
Mounting Type: Panel Mount, Front
Temperature Range - Operating: -20°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 36 pct.
MSL Level: Not Applicable
Current Rating (Amps): 5A (AC) , 2A (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Mfr: Bulgin

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Pushbutton Switches
Product Number 1349512-MP0038
Product Name Switches - Pushbutton Switches
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 922305 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
View Details
Push Button Switches - 1-2492673-0 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Min. Actuating Force 0.8 lbs (0.3499 kg)
View Details
Momentary Action, MIL-PRF-8805/96 - PE - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details