Bulgin Limited Switches - Pushbutton Switches MP0037

Description
Manufacturer: Bulgin Win Source Part Number: 1323783-MP0037 Category: Switches>Pushbutton Switches Packaging: Tray Type: Anti-Vandal Termination Style: Screw Terminal Ingress Protection: IP68 - Dust Tight, Waterproof Voltage Rating - AC: 50 V Voltage Rating - DC: 50 V Standard Package: 50 Mounting: Panel Mount, Front Panel Cutout Dimensions: Circular - 19.20mm Dia Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Round, Button, Flush Electrical Life: 30,000 Cycles Mechanical Life: 1,000,000 Cycles Color - Actuator/Cap: Silver Actuator Marking: No Marking Temperature Range - Operating: -20°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) Current Rating (Amps): 1A (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Other Part Number: 708-1303 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Bulgin Win Source Part Number: 1323783-MP0037 Category: Switches>Pushbutton Switches Packaging: Tray Type: Anti-Vandal Termination Style: Screw Terminal Ingress Protection: IP68 - Dust Tight, Waterproof Voltage Rating - AC: 50 V Voltage Rating - DC: 50 V Standard Package: 50 Mounting: Panel Mount, Front Panel Cutout Dimensions: Circular - 19.20mm Dia Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Round, Button, Flush Electrical Life: 30,000 Cycles Mechanical Life: 1,000,000 Cycles Color - Actuator/Cap: Silver Actuator Marking: No Marking Temperature Range - Operating: -20°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) Current Rating (Amps): 1A (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Other Part Number: 708-1303 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Pushbutton Switches - 1323783-MP0037 - Win Source Electronics
Laguna Hills, CA, United States
Switches - Pushbutton Switches
1323783-MP0037
Switches - Pushbutton Switches 1323783-MP0037
Manufacturer: Bulgin Win Source Part Number: 1323783-MP0037 Category: Switches>Pushbutton Switches Packaging: Tray Type: Anti-Vandal Termination Style: Screw Terminal Ingress Protection: IP68 - Dust Tight, Waterproof Voltage Rating - AC: 50 V Voltage Rating - DC: 50 V Standard Package: 50 Mounting: Panel Mount, Front Panel Cutout Dimensions: Circular - 19.20mm Dia Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Round, Button, Flush Electrical Life: 30,000 Cycles Mechanical Life: 1,000,000 Cycles Color - Actuator/Cap: Silver Actuator Marking: No Marking Temperature Range - Operating: -20°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) Current Rating (Amps): 1A (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Other Part Number: 708-1303 RoHS Status: ROHS3 Compliant

Manufacturer: Bulgin
Win Source Part Number: 1323783-MP0037
Category: Switches>Pushbutton Switches
Packaging: Tray
Type: Anti-Vandal
Termination Style: Screw Terminal
Ingress Protection: IP68 - Dust Tight, Waterproof
Voltage Rating - AC: 50 V
Voltage Rating - DC: 50 V
Standard Package: 50
Mounting: Panel Mount, Front
Panel Cutout Dimensions: Circular - 19.20mm Dia
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Round, Button, Flush
Electrical Life: 30,000 Cycles
Mechanical Life: 1,000,000 Cycles
Color - Actuator/Cap: Silver
Actuator Marking: No Marking
Temperature Range - Operating: -20°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A (AC/DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Other Part Number: 708-1303
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Pushbutton Switches
Product Number 1323783-MP0037
Product Name Switches - Pushbutton Switches
Configuration Normally Open (NO)
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature, Sealed, MIL-PRF-8805/110 Pushbuttons - P7 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 1.7 lbs (0.7710 kg)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL4LB-3-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Hardware - AT3010CF24JB - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details