Bulgin Limited Pushbutton Switches - MAV0120/3D1AM012 MAV0120/3D1AM012

Description
Manufacturer: Bulgin Win Source Part Number: 768419-MAV0120/3D1AM 012 Series: MAV0120 Packaging: Tray Type: Vandal Resistant, Illuminated Termination Style: Solder Lug Operating Temperature Range: -25°C ~ 55°C Features: Stainless Steel Current Rating: 2A (DC) Ingress Protection: IP67 - Dust Tight, Waterproof Voltage Rating - DC: 36V Mounting: Panel Mount, Front Panel Cutout Dimensions: Circular - 12.00mm Dia Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Round, Button Electrical Life: 200,000 Cycles Illumination Voltage (Nominal): 12 VDC Illumination Type, Color: LED, Amber Mechanical Life: 500,000 Cycles Color - Actuator/Cap: Silver Family Name: MAV0120 Categories: Switches ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Bulgin Win Source Part Number: 768419-MAV0120/3D1AM 012 Series: MAV0120 Packaging: Tray Type: Vandal Resistant, Illuminated Termination Style: Solder Lug Operating Temperature Range: -25°C ~ 55°C Features: Stainless Steel Current Rating: 2A (DC) Ingress Protection: IP67 - Dust Tight, Waterproof Voltage Rating - DC: 36V Mounting: Panel Mount, Front Panel Cutout Dimensions: Circular - 12.00mm Dia Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Round, Button Electrical Life: 200,000 Cycles Illumination Voltage (Nominal): 12 VDC Illumination Type, Color: LED, Amber Mechanical Life: 500,000 Cycles Color - Actuator/Cap: Silver Family Name: MAV0120 Categories: Switches ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Pushbutton Switches - MAV0120/3D1AM012
768419-MAV0120/3D1AM012
Pushbutton Switches - MAV0120/3D1AM012 768419-MAV0120/3D1AM012
Manufacturer: Bulgin Win Source Part Number: 768419-MAV0120/3D1AM 012 Series: MAV0120 Packaging: Tray Type: Vandal Resistant, Illuminated Termination Style: Solder Lug Operating Temperature Range: -25°C ~ 55°C Features: Stainless Steel Current Rating: 2A (DC) Ingress Protection: IP67 - Dust Tight, Waterproof Voltage Rating - DC: 36V Mounting: Panel Mount, Front Panel Cutout Dimensions: Circular - 12.00mm Dia Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Round, Button Electrical Life: 200,000 Cycles Illumination Voltage (Nominal): 12 VDC Illumination Type, Color: LED, Amber Mechanical Life: 500,000 Cycles Color - Actuator/Cap: Silver Family Name: MAV0120 Categories: Switches ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Bulgin
Win Source Part Number: 768419-MAV0120/3D1AM012
Series: MAV0120
Packaging: Tray
Type: Vandal Resistant, Illuminated
Termination Style: Solder Lug
Operating Temperature Range: -25°C ~ 55°C
Features: Stainless Steel
Current Rating: 2A (DC)
Ingress Protection: IP67 - Dust Tight, Waterproof
Voltage Rating - DC: 36V
Mounting: Panel Mount, Front
Panel Cutout Dimensions: Circular - 12.00mm Dia
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Round, Button
Electrical Life: 200,000 Cycles
Illumination Voltage (Nominal): 12 VDC
Illumination Type, Color: LED, Amber
Mechanical Life: 500,000 Cycles
Color - Actuator/Cap: Silver
Family Name: MAV0120
Categories: Switches
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Pushbutton Switches
Product Number 768419-MAV0120/3D1AM012
Product Name Pushbutton Switches - MAV0120/3D1AM012
Configuration Normally Open (NO)
Unlock Full Specs
to access all available technical data

Similar Products

Intralogistics - Transport vehicles - Cockpit - EDL - Illuminated pushbutton - EDLRT -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
Specs
Max AC Voltage Rating 110 volts
Max DC Voltage Rating 110 volts
View Details
Schaltbau S579 - Dead-man pushbutton -  - Schaltbau GmbH
Specs
Maximum Initial Contact Resistance 5 milliohms
View Details
Push Button Switches - 1-2329389-9 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details