Bulgin Limited Optoelectronics - Panel Indicators, Pilot Lights LE2820C5A

Description
Win Source Part Number: 1184279-LE2820C5A Category: Optoelectronics>Pane l Indicators, Pilot Lights Type: LED Package: Bulk Voltage: 125V ~ 250V Standard Package: 250 Ratings: AC Panel Cutout Dimensions: 0.47" (11.94mm) Lens Color: Amber Lens Transparency: Diffused Lamp Color: Amber Current: 3mA Panel Cutout Shape: Round Lens Style: Round with Flat Top ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8539.29.3060 Mfr: Bulgin Base Product Number: LE2820
Request a Quote Datasheet
Description
Win Source Part Number: 1184279-LE2820C5A Category: Optoelectronics>Pane l Indicators, Pilot Lights Type: LED Package: Bulk Voltage: 125V ~ 250V Standard Package: 250 Ratings: AC Panel Cutout Dimensions: 0.47" (11.94mm) Lens Color: Amber Lens Transparency: Diffused Lamp Color: Amber Current: 3mA Panel Cutout Shape: Round Lens Style: Round with Flat Top ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8539.29.3060 Mfr: Bulgin Base Product Number: LE2820
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - Panel Indicators, Pilot Lights - LE2820C5A - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Panel Indicators, Pilot Lights
LE2820C5A
Optoelectronics - Panel Indicators, Pilot Lights LE2820C5A
Win Source Part Number: 1184279-LE2820C5A Category: Optoelectronics>Pane l Indicators, Pilot Lights Type: LED Package: Bulk Voltage: 125V ~ 250V Standard Package: 250 Ratings: AC Panel Cutout Dimensions: 0.47" (11.94mm) Lens Color: Amber Lens Transparency: Diffused Lamp Color: Amber Current: 3mA Panel Cutout Shape: Round Lens Style: Round with Flat Top ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8539.29.3060 Mfr: Bulgin Base Product Number: LE2820

Win Source Part Number: 1184279-LE2820C5A
Category: Optoelectronics>Panel Indicators, Pilot Lights
Type: LED
Package: Bulk
Voltage: 125V ~ 250V
Standard Package: 250
Ratings: AC
Panel Cutout Dimensions: 0.47" (11.94mm)
Lens Color: Amber
Lens Transparency: Diffused
Lamp Color: Amber
Current: 3mA
Panel Cutout Shape: Round
Lens Style: Round with Flat Top
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8539.29.3060
Mfr: Bulgin
Base Product Number: LE2820

Buy Now Datasheet
Swedesboro, NJ, United States
LED Indication
LE2820C5A
LED Indication LE2820C5A
INDICATOR LIGHT

INDICATOR LIGHT

Buy Now

Technical Specifications

  Win Source Electronics Powell Electronics, Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number LE2820C5A LE2820C5A
Product Name Optoelectronics - Panel Indicators, Pilot Lights LED Indication
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

R program - RME - Illuminated signal - RMEHWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 11 mm (0.4331 inch)
View Details
22mm Illum. Metal Selector Switch 3PSR - 2ASL3LB-4-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
PM22C Panel Mount 22mm Multifunctional LED Audible/Visual Combination Signals - PM22C-012-024G-Q - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Green; Green
View Details