5150 - 5825 MHZ 5.1 DBI, STAMPED
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 5073-LCSMA1015-ND |
| Product Name | RF Antennas |
| Applications | Modem or Wireless Network; 802.11a/b/g/n/ac/ax, IoT, ISM, M2M, Wi-Fi |
| Primary Frequency Range | 5487.0 MHz |
| Gain | 5.1 dB |
| VSWR | 2 :1 |
Dual slant ±45°