L-com, Inc. RF Antennas LCSMA1013

Description
2400 - 2500 MHZ 1.74 DBI, STAMPE
Request a Quote Datasheet
Description
2400 - 2500 MHZ 1.74 DBI, STAMPE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5073-LCSMA1013-ND - DigiKey
Thief River Falls, MN, United States
2400 - 2500 MHZ 1.74 DBI, STAMPE

2400 - 2500 MHZ 1.74 DBI, STAMPE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5073-LCSMA1013-ND
Product Name RF Antennas
Applications Modem or Wireless Network; 802.11a/b/g/n/ac, Bluetooth, IoT, ISM, M2M, Wi-Fi, Zigbee™
Primary Frequency Range 2450.0 MHz
Gain 1.74 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ LTE EX 0.5 - 6 GHz - xbeamtm-lte-ex-05-6-ghz - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 500.0 to 6000.0 MHz
Power 6 watts
View Details
Magnetic mount base for terminal antennas -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
RF, Antenna centric solutions - BGSA20UGL8 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers