L-com, Inc. RF Antennas LCSMA1008

Description
2400 - 2500 & 5150 - 5825 MHZ 2.
Request a Quote Datasheet
Description
2400 - 2500 & 5150 - 5825 MHZ 2.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5073-LCSMA1008-ND - DigiKey
Thief River Falls, MN, United States
2400 - 2500 & 5150 - 5825 MHZ 2.

2400 - 2500 & 5150 - 5825 MHZ 2.

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5073-LCSMA1008-ND
Product Name RF Antennas
Applications Modem or Wireless Network; 802.11a/b/g/n/ac, Bluetooth, IoT, ISM, M2M, Wi-Fi, Zigbee™
Primary Frequency Range 2450.0 to 5487.0 MHz
Gain 2.82 to 3.43 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Antennas - 2097240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Pattern Type Omni directional
Primary Frequency Range 2400.0 to ? MHz
View Details
Others - FR05-S1-N-0-102 - Shenzhen Shengyu Electronics Technology Limited
Specs
Primary Frequency Range 2400.0 MHz
Form Factor / Mounting Internal
Operating Temperature 185 F (85 C)
View Details
2.4GHz 5dBi Rubber Duck Antenna with SMA Male Movable Connector - ET-WI5R-SMMO - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 5 dB
View Details
Log Periodic Antenna - Model SAS-512F- 7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details