L-com, Inc. RF Antennas LCMAROM1002

Description
156-163 MHZ OMNI MARINE ANTENNA,
Request a Quote Datasheet
Description
156-163 MHZ OMNI MARINE ANTENNA,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5073-LCMAROM1002-ND - DigiKey
Thief River Falls, MN, United States
156-163 MHZ OMNI MARINE ANTENNA,

156-163 MHZ OMNI MARINE ANTENNA,

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5073-LCMAROM1002-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 159.5 MHz
Gain 3 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 2108858-4 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Wi-Fi, ZigBee, Bluetooth
Polarization Linear
Primary Frequency Range 2450.0 to 7800.0 MHz
View Details
Multi-Band Antennas - 1248874 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 410.0 to ? MHz
Form Factor / Mounting External
View Details
H-Field Rod Antenna - Model HFR-3 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details