L-com, Inc. RF Antennas LCMAROM1000

Description
156-163 MHZ OMNI MARINE ANTENNA,
Request a Quote Datasheet
Description
156-163 MHZ OMNI MARINE ANTENNA,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5073-LCMAROM1000-ND - DigiKey
Thief River Falls, MN, United States
156-163 MHZ OMNI MARINE ANTENNA,

156-163 MHZ OMNI MARINE ANTENNA,

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5073-LCMAROM1000-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 159.5 MHz
Gain 3.5 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

5G OTA Antenna Test System for Far Field up to 193cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 1-2108858-1 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
WiFi Antennas - 2506410 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 900.0 to 930.0 MHz
Gain 7 dB
View Details
Biconical Antennas - Model SAS-542 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details