1575.42+-10 MHZ MARINE GRADE GPS
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 5073-LCMARGPS1000-ND |
| Product Name | RF Antennas |
| Applications | GPS; GPS |
| Primary Frequency Range | 1575.0 MHz |
| Gain | 28 dB |
| VSWR | 1.5 :1 |
Vertical & 2 x Dual Slant ±45°