L-com, Inc. RF Antennas LCANYG1000

Description
ANTENNA YAGI 145/435 MHZ 9.5/11.
Request a Quote Datasheet
Description
ANTENNA YAGI 145/435 MHZ 9.5/11.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5073-LCANYG1000-ND - DigiKey
Thief River Falls, MN, United States
ANTENNA YAGI 145/435 MHZ 9.5/11.

ANTENNA YAGI 145/435 MHZ 9.5/11.

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5073-LCANYG1000-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 146.0 to 375.0 MHz
Gain 9.5 to 11.5 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

5G OTA Antenna Test System for Far Field up to 193cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
RF Antennas - 0600-00010-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 2400.0 MHz
Gain 5 dB
View Details
2 suppliers
GSM & GPRS Antennas - 1248676 - RS Components, Ltd.
Specs
Applications Basestation
Pattern Type Omni directional
Primary Frequency Range 890.0 to ? MHz
View Details
Standard Gain Horn - ModelSAS-582 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details