L-com, Inc.
RF Antennas
LCANRBD1070
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Antennas |
|
Product Number
|
5073-LCANRBD1070-ND |
|
Product Name
|
RF Antennas |
|
Applications
|
Modem or Wireless Network; 802.11b/g/n/ac, Wi-Fi, WLAN
|
|
Primary Frequency Range
|
2450.0 to 5500.0 MHz
|
|
Gain
|
3 to 5 dB
|
|
VSWR
|
2 :1
|
Unlock Full Specs
to access all available technical data
Similar Products
Primary Frequency Range
1535.0 to 1602.0 MHz
Gain
31 dB
VSWR
2 :1
View Details
Applications
Aerospace or Military; RF Testing
Pattern Type
Directional
Polarization
Linear
View Details
Applications
Wi-Fi, Bluetooth
Pattern Type
Omni directional
Polarization
Linear
View Details
5 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
Applications
Modem or Wireless Network
View Details