L-com, Inc. RF Antennas LCANRBD1061

Description
LCANRBD1061
Request a Quote Datasheet
Description
LCANRBD1061
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5073-LCANRBD1061-ND - DigiKey
Thief River Falls, MN, United States
LCANRBD1061

LCANRBD1061

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5073-LCANRBD1061-ND
Product Name RF Antennas
Applications ISM, LPWAN
Primary Frequency Range 432.5 MHz
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 2-2370914-2 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; IoT, CDMA 850, CDMA 1900, LTE, UMTS, GSM 900, GSM, GPS, M2M, GSM 1800, Cellular
Polarization Vertical
Primary Frequency Range 698.0 to 3800.0 MHz
View Details
Multi-Band Antennas - 1767070 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 850.0 to ? MHz
Gain 8 dB
View Details
Log Periodic Antenna - Model SAS-512-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details