L-com, Inc.
RF Antennas
LCANRBD1057
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Antennas |
|
Product Number
|
5073-LCANRBD1057-ND |
|
Product Name
|
RF Antennas |
|
Applications
|
Modem or Wireless Network; ISM, LoRaWAN, LPWAN, Sigfox, Wi-Fi
|
|
Primary Frequency Range
|
895.0 MHz
|
|
Gain
|
3 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Polarization
Linear
Primary Frequency Range
2400.0 to 2500.0 MHz
Gain
2.4 dB
View Details
Federal Signal Corporation - Industrial Signaling and Systems
Applications
Modem or Wireless Network
View Details
Polarization
Other; iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)
Primary Frequency Range
5975.0 MHz
Operating Temperature
-40 to 80 F (-40 to 26.67 C)
View Details
Applications
Aerospace or Military; RF Testing
Pattern Type
Omni directional
Polarization
Linear
View Details