L-com, Inc. RF Antennas LCANRBD1045

Description
2.4GHZ ANGLE ANTENNA RP-SMA
Request a Quote Datasheet
Description
2.4GHZ ANGLE ANTENNA RP-SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5073-LCANRBD1045-ND - DigiKey
Thief River Falls, MN, United States
2.4GHZ ANGLE ANTENNA RP-SMA

2.4GHZ ANGLE ANTENNA RP-SMA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5073-LCANRBD1045-ND
Product Name RF Antennas
Applications Modem or Wireless Network; 5G, 802.11b/g/n, IoT, ISM, Wi-Fi, WLAN
Primary Frequency Range 2450.0 MHz
Gain 2 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 2321811-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GSM, LTE, WLAN, Wi-Fi, WiMAX, Cellular
Polarization Vertical
Primary Frequency Range 698.0 to 2700.0 MHz
View Details
GSM & GPRS Antennas - 228165 - RS Components, Ltd.
Specs
Applications Basestation
Pattern Type Omni directional
Gain 4 dB
View Details
Antenna Kit - Model AK-26G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details