L-com, Inc. RF Antennas LCANRBD1009

Description
400-520 MHZ, RUBBER DUCK ANTENNA
Request a Quote Datasheet
Description
400-520 MHZ, RUBBER DUCK ANTENNA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5073-LCANRBD1009-ND - DigiKey
Thief River Falls, MN, United States
400-520 MHZ, RUBBER DUCK ANTENNA

400-520 MHZ, RUBBER DUCK ANTENNA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5073-LCANRBD1009-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 466.0 MHz
Gain 2.15 dB
VSWR 3 :1
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 2195849-3 - TE Connectivity
TE Connectivity
Specs
Applications Zigbee, ISM, LoRaWAN
Pattern Type Omni directional
Polarization Linear
View Details
RFID Antennas - 2272067 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications RFID
Primary Frequency Range 704.0 to 5800.0 MHz
Gain 2 dB
View Details
H-Field Rod Antenna - Model HFR-3 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details