L-com, Inc. RF Antennas LCANOM1126

Description
4 CELLULAR, 4 WI-FI, 1 GPS COMBI
Request a Quote Datasheet
Description
4 CELLULAR, 4 WI-FI, 1 GPS COMBI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5073-LCANOM1126-ND - DigiKey
Thief River Falls, MN, United States
4 CELLULAR, 4 WI-FI, 1 GPS COMBI

4 CELLULAR, 4 WI-FI, 1 GPS COMBI

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5073-LCANOM1126-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 788.5 to 5450.0 MHz
Gain 4 to 26 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

5G OTA Antenna Test System for Far Field up to 133cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 1-2372112-6 - TE Connectivity
Specs
Applications Cellular, Cat-M/NB-IoT, ISM
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Telemetry Antennas - 1853073 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 1 dB
Connectors Sma male
View Details
Shielding Effectiveness Kit - Model AK-285T - A.H. Systems Inc.
Specs
Applications Multi-band; RF Testing
Pattern Type Directional
Polarization Linear
View Details