Bulgin Limited Connectors,Interconnects KT0006

Description
Category: Connectors,Interconn ects Manufacturer: AMIS Packaging: Bulk Part Status: Obsolete Accessory Type: Lockwasher For Use With/Related Products: 1/4 - 40 Bushing Type: Header, Male Pins, Shrouded (4 Side) Material: PVC Width: 0.984" (25.00mm) Length: 0.50' (152.4mm)
Request a Quote Datasheet
Description
Category: Connectors,Interconn ects Manufacturer: AMIS Packaging: Bulk Part Status: Obsolete Accessory Type: Lockwasher For Use With/Related Products: 1/4 - 40 Bushing Type: Header, Male Pins, Shrouded (4 Side) Material: PVC Width: 0.984" (25.00mm) Length: 0.50' (152.4mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Category: Connectors,Interconn ects Manufacturer: AMIS Packaging: Bulk Part Status: Obsolete Accessory Type: Lockwasher For Use With/Related Products: 1/4 - 40 Bushing Type: Header, Male Pins, Shrouded (4 Side) Material: PVC Width: 0.984" (25.00mm) Length: 0.50' (152.4mm)

Category: Connectors,Interconnects
Manufacturer: AMIS
Packaging: Bulk
Part Status: Obsolete
Accessory Type: Lockwasher
For Use With/Related Products: 1/4 - 40 Bushing
Type: Header, Male Pins, Shrouded (4 Side)
Material: PVC
Width: 0.984" (25.00mm)
Length: 0.50' (152.4mm)

Buy Now Datasheet
Connectors Miscellaneous - KT0006 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Miscellaneous
KT0006
Connectors Miscellaneous KT0006
IEC RETAINING CLIP

IEC RETAINING CLIP

Buy Now
Power Entry Connector Accessories - KT0006 - ODG (Origin Data Global)
Shenzhen, China
Power Entry Connector Accessories
KT0006
Power Entry Connector Accessories KT0006
CLIP RETAINER FOR POWER PLUG

CLIP RETAINER FOR POWER PLUG

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Heilind Electronics, Inc. ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number KT0006 KT0006
Product Name Connectors,Interconnects Connectors Miscellaneous Power Entry Connector Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Screw Connectors - 36-1206-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
P60/P50 Backplane Power Connectors (Right Angle Receptacle) - 80321-4D01S10A01B72DPG2A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details