PolyPhaser Corporation Coaxial RF Surge Protector IS-B50LN-C0-MA

Description
Type N M/F Coaxial RF Surge Protector, 10MHz - 1GHz, DC Block, 1.5kW, 3.5mJ, 20kA, Blocking Cap, Bracket Up, Hole Mount PolyPhaser coaxial RF surge protector (also known as lightning surge protector, lightning surge arrestor or suppressor) IS-B50LN-C0-MA is in-stock and will ship same-day as purchased. This radio frequency surge protector / lightning surge arrestor helps protect your equipment from electromagnetic pulse (EMP) or power surges that are commonly caused by lightning or other strong electrical changes. Our radio frequency coaxial surge protector product is commonly used for radio and antenna installations where part or all system equipment is outdoors to protect sensitive equipment and is designed to pass 10 MHz to 1 GHz while suppressing DC surge. While this radio frequency lightning surge suppressor operates in a range of frequencies from 10MHz to 1GHz, it is supporting a power handling maximum of 1.5 kWatts. RF surge protector IS-B50LN-C0-MA from PolyPhaser incorporates blocking cap and gas tube technology to provide protection for equipment at up to the max. power of 1.5kW. Our coax surge protection device for RF is manufactured with a N type connection in and a type N out. IS-B50LN-C0-MA is constructed with a male gender for the input and female for the output. This M/F type N to N type surge protecting component for RF has a let-through energy of 3.5mJ. Our type N coaxial lightning surge protector is RoHS compliant. PolyPhaser provides one of the largest varieties of RF / microwave surge protector devices available for same-day shipping. Our facilities ship type N M/F coaxial RF surge protector, 10MHz - 1GHz, DC block, 1.5kW, 3.5mJ, 20kA, blocking cap, bracket up, hole mount as well as the rest of our surge protection product line from in-stock inventory the same day as purchased. We support our customers with a sense of urgency while providing innovative lightning and surge protection solutions that ensure reliable operation of critical systems for a connected world.
Datasheet
Description
Type N M/F Coaxial RF Surge Protector, 10MHz - 1GHz, DC Block, 1.5kW, 3.5mJ, 20kA, Blocking Cap, Bracket Up, Hole Mount PolyPhaser coaxial RF surge protector (also known as lightning surge protector, lightning surge arrestor or suppressor) IS-B50LN-C0-MA is in-stock and will ship same-day as purchased. This radio frequency surge protector / lightning surge arrestor helps protect your equipment from electromagnetic pulse (EMP) or power surges that are commonly caused by lightning or other strong electrical changes. Our radio frequency coaxial surge protector product is commonly used for radio and antenna installations where part or all system equipment is outdoors to protect sensitive equipment and is designed to pass 10 MHz to 1 GHz while suppressing DC surge. While this radio frequency lightning surge suppressor operates in a range of frequencies from 10MHz to 1GHz, it is supporting a power handling maximum of 1.5 kWatts. RF surge protector IS-B50LN-C0-MA from PolyPhaser incorporates blocking cap and gas tube technology to provide protection for equipment at up to the max. power of 1.5kW. Our coax surge protection device for RF is manufactured with a N type connection in and a type N out. IS-B50LN-C0-MA is constructed with a male gender for the input and female for the output. This M/F type N to N type surge protecting component for RF has a let-through energy of 3.5mJ. Our type N coaxial lightning surge protector is RoHS compliant. PolyPhaser provides one of the largest varieties of RF / microwave surge protector devices available for same-day shipping. Our facilities ship type N M/F coaxial RF surge protector, 10MHz - 1GHz, DC block, 1.5kW, 3.5mJ, 20kA, blocking cap, bracket up, hole mount as well as the rest of our surge protection product line from in-stock inventory the same day as purchased. We support our customers with a sense of urgency while providing innovative lightning and surge protection solutions that ensure reliable operation of critical systems for a connected world.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial RF Surge Protector - IS-B50LN-C0-MA - PolyPhaser Corporation
Hayden, ID, United States
Coaxial RF Surge Protector
IS-B50LN-C0-MA
Coaxial RF Surge Protector IS-B50LN-C0-MA
Type N M/F Coaxial RF Surge Protector, 10MHz - 1GHz, DC Block, 1.5kW, 3.5mJ, 20kA, Blocking Cap, Bracket Up, Hole Mount PolyPhaser coaxial RF surge protector (also known as lightning surge protector, lightning surge arrestor or suppressor) IS-B50LN-C0-MA is in-stock and will ship same-day as purchased. This radio frequency surge protector / lightning surge arrestor helps protect your equipment from electromagnetic pulse (EMP) or power surges that are commonly caused by lightning or other strong electrical changes. Our radio frequency coaxial surge protector product is commonly used for radio and antenna installations where part or all system equipment is outdoors to protect sensitive equipment and is designed to pass 10 MHz to 1 GHz while suppressing DC surge. While this radio frequency lightning surge suppressor operates in a range of frequencies from 10MHz to 1GHz, it is supporting a power handling maximum of 1.5 kWatts. RF surge protector IS-B50LN-C0-MA from PolyPhaser incorporates blocking cap and gas tube technology to provide protection for equipment at up to the max. power of 1.5kW. Our coax surge protection device for RF is manufactured with a N type connection in and a type N out. IS-B50LN-C0-MA is constructed with a male gender for the input and female for the output. This M/F type N to N type surge protecting component for RF has a let-through energy of 3.5mJ. Our type N coaxial lightning surge protector is RoHS compliant. PolyPhaser provides one of the largest varieties of RF / microwave surge protector devices available for same-day shipping. Our facilities ship type N M/F coaxial RF surge protector, 10MHz - 1GHz, DC block, 1.5kW, 3.5mJ, 20kA, blocking cap, bracket up, hole mount as well as the rest of our surge protection product line from in-stock inventory the same day as purchased. We support our customers with a sense of urgency while providing innovative lightning and surge protection solutions that ensure reliable operation of critical systems for a connected world.

Type N M/F Coaxial RF Surge Protector, 10MHz - 1GHz, DC Block, 1.5kW, 3.5mJ, 20kA, Blocking Cap, Bracket Up, Hole Mount

PolyPhaser coaxial RF surge protector (also known as lightning surge protector, lightning surge arrestor or suppressor) IS-B50LN-C0-MA is in-stock and will ship same-day as purchased. This radio frequency surge protector / lightning surge arrestor helps protect your equipment from electromagnetic pulse (EMP) or power surges that are commonly caused by lightning or other strong electrical changes. Our radio frequency coaxial surge protector product is commonly used for radio and antenna installations where part or all system equipment is outdoors to protect sensitive equipment and is designed to pass 10 MHz to 1 GHz while suppressing DC surge.

While this radio frequency lightning surge suppressor operates in a range of frequencies from 10MHz to 1GHz, it is supporting a power handling maximum of 1.5 kWatts. RF surge protector IS-B50LN-C0-MA from PolyPhaser incorporates blocking cap and gas tube technology to provide protection for equipment at up to the max. power of 1.5kW. Our coax surge protection device for RF is manufactured with a N type connection in and a type N out.

IS-B50LN-C0-MA is constructed with a male gender for the input and female for the output. This M/F type N to N type surge protecting component for RF has a let-through energy of 3.5mJ. Our type N coaxial lightning surge protector is RoHS compliant.

PolyPhaser provides one of the largest varieties of RF / microwave surge protector devices available for same-day shipping. Our facilities ship type N M/F coaxial RF surge protector, 10MHz - 1GHz, DC block, 1.5kW, 3.5mJ, 20kA, blocking cap, bracket up, hole mount as well as the rest of our surge protection product line from in-stock inventory the same day as purchased. We support our customers with a sense of urgency while providing innovative lightning and surge protection solutions that ensure reliable operation of critical systems for a connected world.

Supplier's Site Datasheet

Technical Specifications

  PolyPhaser Corporation
Product Category Surge Suppressors
Product Number IS-B50LN-C0-MA
Product Name Coaxial RF Surge Protector
Device Type Coaxial Surge Suppressors
Technology Gas Tubes
Mounting Bracket / Hole Mount
Application HF, UHF and VHF Radios, Ham radios, Remote Industrial Monitoring
Unlock Full Specs
to access all available technical data

Similar Products

RF Surge Protectors - NSPSS - kTB Solutions
Specs
Device Type Coaxial Surge Suppressors
Surge Current 20000 amps
View Details
Type 7P.25 – Surge Protection Device (SPD) - 7P2582751020 - Finder S.p.A. con unico socio
Specs
Device Type Single Phase
Standards CE Marking; CE-2, EAC-1, Servimeters-Logo, VDE, ukca
View Details