L-com, Inc. RF Antennas HG2438-18XP-4NF

Description
2400-2500 / 3450-3800 MHZ, 16 /
Request a Quote Datasheet
Description
2400-2500 / 3450-3800 MHZ, 16 /
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5073-HG2438-18XP-4NF-ND - DigiKey
Thief River Falls, MN, United States
2400-2500 / 3450-3800 MHZ, 16 /

2400-2500 / 3450-3800 MHZ, 16 /

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5073-HG2438-18XP-4NF-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; CBRS, LTE, Wi-Fi, WISP, WLAN
Primary Frequency Range 2450.0 to 3625.0 MHz
Gain 15.5 to 18 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ XL EX 2 - 6 GHz - xbeam a ex 1 1 - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2000.0 to 6000.0 MHz
Power 6 watts
View Details
RF Antennas - BB-YS8966 - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Yagi; Yagi, 6-Element
View Details
RF, Antenna centric solutions - BGSX22G6U10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers