L-com, Inc. WiFi Antennas HG2422DPD

Description
ANTDISH 2.4GHz 22dBi
Request a Quote Datasheet
Description
ANTDISH 2.4GHz 22dBi
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
WiFi Antennas - 286946 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
286946
WiFi Antennas 286946
ANTDISH 2.4GHz 22dBi

ANTDISH 2.4GHz 22dBi

Supplier's Site
RF Antennas - 5073-HG2422DPD-ND - DigiKey
Thief River Falls, MN, United States
ANTDISH 2.4GHZ 22DBI

ANTDISH 2.4GHZ 22DBI

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Antennas Antennas
Product Number 286946 5073-HG2422DPD-ND
Product Name WiFi Antennas RF Antennas
Applications Modem or Wireless Network Modem or Wireless Network; 802.11b/g/n, ISM, Wi-Fi, WLAN
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ XL EX 2 - 6 GHz - xbeam a ex 1 1 - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2000.0 to 6000.0 MHz
Power 6 watts
View Details
RF, Antenna centric solutions - BGSA400ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers