L-com, Inc. RF Antennas HG2417XP-4NF

Description
2400-2500 MHZ, 17 DBI GAIN FLAT
Request a Quote Datasheet
Description
2400-2500 MHZ, 17 DBI GAIN FLAT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5073-HG2417XP-4NF-ND - DigiKey
Thief River Falls, MN, United States
2400-2500 MHZ, 17 DBI GAIN FLAT

2400-2500 MHZ, 17 DBI GAIN FLAT

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5073-HG2417XP-4NF-ND
Product Name RF Antennas
Applications Modem or Wireless Network; Wi-Fi, WLAN
Primary Frequency Range 2450.0 MHz
Gain 17 dB
VSWR 1.7 :1
Unlock Full Specs
to access all available technical data

Similar Products

iANT215 - iant215 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5470.0 MHz
View Details
5G NR / 4G LTE / 3G / 2G Terminal Antenna, SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
3 suppliers
RF, Antenna centric solutions - BGSX22G6U10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers