L-com, Inc. RF Antennas HG2415U-PRO

Description
ANTOMNI 2.4GHZ 15DBI
Request a Quote Datasheet
Description
ANTOMNI 2.4GHZ 15DBI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5073-HG2415U-PRO-ND - DigiKey
Thief River Falls, MN, United States
ANTOMNI 2.4GHZ 15DBI

ANTOMNI 2.4GHZ 15DBI

Buy Now Datasheet
RFID Antennas - 671827 - RS Components, Ltd.
Corby, Northants, United Kingdom
RFID Antennas
671827
RFID Antennas 671827
ANTOMNI 2.4GHz 15dBi

ANTOMNI 2.4GHz 15dBi

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Antennas Antennas
Product Number 5073-HG2415U-PRO-ND 671827
Product Name RF Antennas RFID Antennas
Applications Modem or Wireless Network; 802.11b/g/n, ISM, Wi-Fi RFID
Primary Frequency Range 2450.0 MHz 2400.0 to ? MHz
Gain 15 dB 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

iANT215 - iant215 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5470.0 MHz
View Details
RF, Antenna centric solutions - BGSA143ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers