ANTPANEL 2.4GHZ 15DBI 180?
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 5073-HG2415P-180-ND |
| Product Name | RF Antennas |
| Applications | Modem or Wireless Network; 802.11b/n, Bluetooth, ISM, WLAN |
| Primary Frequency Range | 2450.0 MHz |
| Gain | 15 dB |
Dual slant ±45°