2.4 GHZ TO 2.5 GHZ 15 DBI GRID A
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 5073-HG2415EG-1-NF-ND |
| Product Name | RF Antennas |
| Applications | Modem or Wireless Network; 802.11b/g/n, ISM, Wi-Fi, WLAN |
| Primary Frequency Range | 2450.0 MHz |
| Gain | 15 dB |
| VSWR | 1.5 :1 |