L-com, Inc. RF Antennas HG2414P

Description
ANTFLAT PATCH 2.4GHZ 14DBI
Request a Quote Datasheet
Description
ANTFLAT PATCH 2.4GHZ 14DBI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5073-HG2414P-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
5073-HG2414P-ND
RF Antennas 5073-HG2414P-ND
ANTFLAT PATCH 2.4GHZ 14DBI

ANTFLAT PATCH 2.4GHZ 14DBI

Buy Now Datasheet
WiFi Antennas - 287387 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
287387
WiFi Antennas 287387
ANTFlat Patch 2.4GHZ 14dBi

ANTFlat Patch 2.4GHZ 14dBi

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Antennas Antennas
Product Number 5073-HG2414P-ND 287387
Product Name RF Antennas WiFi Antennas
Applications Modem or Wireless Network; 802.11b/g, Bluetooth, ISM, Wi-Fi, WLAN Modem or Wireless Network
Primary Frequency Range 2450.0 MHz 2400.0 to ? MHz
Gain 14 dB 14 dB
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ A EX 2.4GHz & 5.0GHz - xbeam a ex - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5800.0 MHz
Power 2 watts
View Details
RF, Antenna centric solutions - BGSX24MU16 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 5000.0 MHz
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers