L-com, Inc.
RF Antennas
HG2412UP-NF
Description
ANTOMNI 2.4GHZ 11.5DBI
Request a Quote
Email Supplier
Datasheet
Description
ANTOMNI 2.4GHZ 11.5DBI
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Antennas |
|
Product Number
|
5073-HG2412UP-NF-ND |
|
Product Name
|
RF Antennas |
|
Applications
|
Modem or Wireless Network; 802.11b/g/n, Bluetooth, ISM, Wi-Fi, WLAN
|
|
Primary Frequency Range
|
2450.0 MHz
|
|
Gain
|
12 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Polarization
Other; Dual slant ±45°
Primary Frequency Range
2400.0 to 5875.0 MHz
Operating Temperature
-40 to 70 F (-40 to 21.11 C)
View Details
Applications
Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range
2442.5 MHz
Gain
2 dB
View Details
2 suppliers