L-com, Inc.
RFID Antennas
HG2412P
Description
ANTPatch 2.4GHz 11dBi
-
RS Components, Ltd.
-
DigiKey
Request a Quote
Email Supplier
Datasheet
Description
ANTPatch 2.4GHz 11dBi
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Antennas |
Antennas |
|
Product Number
|
671839 |
5073-HG2412P-ND |
|
Product Name
|
RFID Antennas |
RF Antennas |
|
Applications
|
RFID
|
Modem or Wireless Network; 802.11b/g/n, Bluetooth, ISM, Wi-Fi, WLAN
|
|
Primary Frequency Range
|
2400.0 to ? MHz
|
2450.0 MHz
|
|
Gain
|
11 dB
|
11.14 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
Applications
Modem or Wireless Network
View Details
Eteily Technologies India Pvt. Ltd.
Pattern Type
Omni directional
Primary Frequency Range
864.0 to 868.0 MHz
Gain
2 dB
View Details
Applications
Modem or Wireless Network; RF Testing
Pattern Type
Directional
Polarization
Linear
View Details