L-com, Inc. RF Antennas HG2412DPU

Description
2400-2500 MHZ 12 DBI MIMO OMNI A
Request a Quote Datasheet
Description
2400-2500 MHZ 12 DBI MIMO OMNI A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5073-HG2412DPU-ND - DigiKey
Thief River Falls, MN, United States
2400-2500 MHZ 12 DBI MIMO OMNI A

2400-2500 MHZ 12 DBI MIMO OMNI A

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5073-HG2412DPU-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; 4G, LTE, PCS
Primary Frequency Range 2450.0 MHz
Gain 12 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

iANT218 - iant218 - BARTEC
Specs
Polarization Other;

Vertical & 2 x Dual Slant ±45°

Primary Frequency Range 2300.0 to 6100.0 MHz
Operating Temperature -40 to 70 F (-40 to 21.11 C)
View Details
3G 3dBi Spring Magnetic Antenna With RG174 Cable (L- 3mtr) + SMA Male St. Connector - SKU : ET-3G3M-1L3-SMS-S2 - Eteily Technologies India Pvt. Ltd.
Specs
Gain 3 dB
Form Factor / Mounting Internal
Connectors SMA Connector
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
Specs
Polarization Linear
Primary Frequency Range 824.0 to 5875.0 MHz
Gain 1.9 dB
View Details