L-com, Inc. WiFi Antennas HG2409UM-RSP

Description
ANTMarine Omni 2.4GHz 8.5dBi
Request a Quote Datasheet
Description
ANTMarine Omni 2.4GHz 8.5dBi
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
WiFi Antennas - 286943 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
286943
WiFi Antennas 286943
ANTMarine Omni 2.4GHz 8.5dBi

ANTMarine Omni 2.4GHz 8.5dBi

Supplier's Site
RF Antennas - 5073-HG2409UM-RSP-ND - DigiKey
Thief River Falls, MN, United States
ANTMARINE OMNI 2.4GHZ 8.5DBI

ANTMARINE OMNI 2.4GHZ 8.5DBI

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Antennas Antennas
Product Number 286943 5073-HG2409UM-RSP-ND
Product Name WiFi Antennas RF Antennas
Applications Modem or Wireless Network Modem or Wireless Network; 802.11b/g/n, Bluetooth, ISM, Wi-Fi, WLAN
Primary Frequency Range 2400.0 to ? MHz 2450.0 MHz
Gain 8.5 dB 8.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details