L-com, Inc. RF Antennas HG2409PCR-NF

Description
ANTFLAT PATCH 2.4GHZ 8DBI
Request a Quote Datasheet
Description
ANTFLAT PATCH 2.4GHZ 8DBI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5073-HG2409PCR-NF-ND - DigiKey
Thief River Falls, MN, United States
ANTFLAT PATCH 2.4GHZ 8DBI

ANTFLAT PATCH 2.4GHZ 8DBI

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5073-HG2409PCR-NF-ND
Product Name RF Antennas
Applications Modem or Wireless Network; 802.11b/g, Bluetooth, ISM, Wi-Fi, WLAN
Primary Frequency Range 2450.0 MHz
Gain 8 dB
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ XL EX 2 - 6 GHz - xbeam a ex 1 1 - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2000.0 to 6000.0 MHz
Power 6 watts
View Details
RF, Antenna centric solutions - BGSX44MU18 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers