ANTFLAT PATCH 2.4GHZ 8DBI
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 5073-HG2409PCL-RTP-ND |
| Product Name | RF Antennas |
| Applications | Modem or Wireless Network; 802.11b/g, Bluetooth, ISM, Wi-Fi, WLAN |
| Primary Frequency Range | 2450.0 MHz |
| Gain | 8 dB |
iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)