L-com, Inc. RF Antennas HG2407RD-SM

Description
ANTRUBBER DUCK 2.4GHZ 7DBI
Request a Quote Datasheet
Description
ANTRUBBER DUCK 2.4GHZ 7DBI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5073-HG2407RD-SM-ND - DigiKey
Thief River Falls, MN, United States
ANTRUBBER DUCK 2.4GHZ 7DBI

ANTRUBBER DUCK 2.4GHZ 7DBI

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5073-HG2407RD-SM-ND
Product Name RF Antennas
Applications Modem or Wireless Network; 802.11b/g, Bluetooth, ISM, Wi-Fi, WLAN
Primary Frequency Range 2450.0 MHz
Gain 7 dB
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ LTE EX 0.5 - 6 GHz - xbeamtm-lte-ex-05-6-ghz - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 500.0 to 6000.0 MHz
Power 6 watts
View Details
RF, Antenna centric solutions - BGSA143GL10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers